Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021238-AZ386P-E1
Packaging: Tube/Rail
Type: Class AB
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1W x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-DIP
Dimension: 8-DIP (0.300", 7.62mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC AMP CLASS AB MONO 1W 8DIP Product overview: AZ386P-E1 from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AZ386P-E1 can be used for catalog matching and distributor lookup.
IC AMP CLASS AB MONO 1W 8DIP
IC AMP CLASS AB MONO 1W 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | AZ386P-E1-ND | 1021238-AZ386P-E1 | 742-AZ386P-E1 | AZ386P-E1 | AZ386P-E1 | AZ386P-E1 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - AZ386P-E1 | 1W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Operation Class | Class AB | Class A; Class AB | Class AB |