DIODES Incorporated 6.8V SOT23 Zener Diode AZ23C6V8-7

Description
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: AZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: AZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V SOT23 Zener Diode
295-AZ23C6V8-7
6.8V SOT23 Zener Diode 295-AZ23C6V8-7
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: AZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V8-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: AZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V8-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - AZ23C6V8DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C6V8DITR-ND
Zener Diode Arrays AZ23C6V8DITR-ND
Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 6.8V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - AZ23C6V8-7 - 862831-AZ23C6V8-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C6V8-7
862831-AZ23C6V8-7
Diodes - Zener - Arrays - AZ23C6V8-7 862831-AZ23C6V8-7
Manufacturer: Diodes Incorporated Win Source Part Number: 862831-AZ23C6V8-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 1 Pair Common Anode 6.8 V 300 mW ±5% SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: AZ23C6V8 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: AZ23C6V8, AZ23C6V8CT, AZ23C6V8DITR, AZ23C6V8DICT, AZ23C6V87, AZ23C6V8TR-ND, AZ23C6V8TR, AZ23C6V8CT-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 862831-AZ23C6V8-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 1 Pair Common Anode 6.8 V 300 mW ±5% SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: AZ23C6V8
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: AZ23C6V8, AZ23C6V8CT, AZ23C6V8DITR, AZ23C6V8DICT, AZ23C6V87, AZ23C6V8TR-ND, AZ23C6V8TR, AZ23C6V8CT-ND

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C6V8-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C6V8-7
Discrete Semiconductor Products - Diodes - Zener AZ23C6V8-7
DIODE ZENER ARRAY 6.8V SOT23-3

DIODE ZENER ARRAY 6.8V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-AZ23C6V8-7 AZ23C6V8DITR-ND 862831-AZ23C6V8-7 AZ23C6V8-7
Product Name 6.8V SOT23 Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - AZ23C6V8-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT23; SOT-23-3
ZZT 8 ohms 8 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details
Dual voltage regulator diodes - BZB84-B5V6-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 7384816P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier; Switching
View Details