DIODES Incorporated SOT23 Zener Diode AZ23C5V6Q-7-F

Description
ZENER DIODE SOT23 T&R 3K Product overview: AZ23C5V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE SOT23 T&R 3K Product overview: AZ23C5V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6Q-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Zener Diode
295-AZ23C5V6Q-7-F
SOT23 Zener Diode 295-AZ23C5V6Q-7-F
ZENER DIODE SOT23 T&R 3K Product overview: AZ23C5V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6Q-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOT23 T&R 3K Product overview: AZ23C5V6Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C5V6Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays - 1377936-AZ23C5V6Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
1377936-AZ23C5V6Q-7-F
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays 1377936-AZ23C5V6Q-7-F
Win Source Part Number: 1377936-AZ23C5V6Q-7- F Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 43 pct. Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Obsolete Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: AZ23C5V6 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±7.14% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 1 V Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 5.6 V Impedance (Max) (Zzt): 40 Ohms

Win Source Part Number: 1377936-AZ23C5V6Q-7-F
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Obsolete
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: AZ23C5V6
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±7.14%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 1 V
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 5.6 V
Impedance (Max) (Zzt): 40 Ohms

Buy Now Datasheet
Zener Diode Arrays - AZ23C5V6Q-7-F-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C5V6Q-7-F-ND
Zener Diode Arrays AZ23C5V6Q-7-F-ND
Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±7.14% SOT-23-3

Zener Diode Array 1 Pair Common Anode 5.6V 300mW ±7.14% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
AZ23C5V6Q-7-F
Zener Diodes AZ23C5V6Q-7-F
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - AZ23C5V6Q-7-F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C5V6Q-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C5V6Q-7-F
ZENER DIODE SOT23 T&R 3K

ZENER DIODE SOT23 T&R 3K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-AZ23C5V6Q-7-F 1377936-AZ23C5V6Q-7-F AZ23C5V6Q-7-F-ND AZ23C5V6Q-7-F AZ23C5V6Q-7-F
Product Name SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Zener; 1 Pair Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-6015PS - Hamamatsu Photonics Europe
Specs
CT 2200 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details