DIODES Incorporated 12V SOT23 Zener Diode AZ23C12-7-F

Description
DIODE ZENER ARRAY 12V SOT23-3 Product overview: AZ23C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 12V SOT23-3 Product overview: AZ23C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V SOT23 Zener Diode
295-AZ23C12-7-F
12V SOT23 Zener Diode 295-AZ23C12-7-F
DIODE ZENER ARRAY 12V SOT23-3 Product overview: AZ23C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 12V SOT23-3 Product overview: AZ23C12-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C12-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - AZ23C12-7-F - 010567-AZ23C12-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - AZ23C12-7-F
010567-AZ23C12-7-F
Diodes - Zener - Arrays - AZ23C12-7-F 010567-AZ23C12-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010567-AZ23C12-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 010567-AZ23C12-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Zener Diode Arrays - AZ23C12-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C12-FDICT-ND
Zener Diode Arrays AZ23C12-FDICT-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C12-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C12-FDIDKR-ND
Zener Diode Arrays AZ23C12-FDIDKR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Arrays - AZ23C12-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
AZ23C12-FDITR-ND
Zener Diode Arrays AZ23C12-FDITR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% SOT-23-3

Buy Now Datasheet
Zener Diode Array, 300Mw, 12V, Sot-23; Zener Voltage Nom Diodes Inc. - 51R6355 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Array, 300Mw, 12V, Sot-23; Zener Voltage Nom Diodes Inc.
51R6355
Zener Diode Array, 300Mw, 12V, Sot-23; Zener Voltage Nom Diodes Inc. 51R6355
ZENER DIODE ARRAY, 300mW, 12V, SOT-23; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

ZENER DIODE ARRAY, 300mW, 12V, SOT-23; Zener Voltage Nom:12V; Diode Configuration:Dual Common Anode; Power Dissipation:300mW; Operating Temperature Max:150°C; Diode Case Style:SOT-23; No. of Pins:3 Pin; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - AZ23C12-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
AZ23C12-7-F
Discrete Semiconductor Products - Diodes - Zener AZ23C12-7-F
DIODE ZENER ARRAY 12V SOT23-3

DIODE ZENER ARRAY 12V SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
AZ23C12-7-F
Zener Diodes AZ23C12-7-F
Zener Diodes 300mW 12V Dual Zener AEC-Q101 Qualified

Zener Diodes 300mW 12V Dual Zener AEC-Q101 Qualified

Buy Now
Zener Diode Arrays - AZ23C12-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
AZ23C12-7-F
Zener Diode Arrays AZ23C12-7-F
DIODE ZENER ARRAY 12V SOT23-3

DIODE ZENER ARRAY 12V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number 295-AZ23C12-7-F 010567-AZ23C12-7-F AZ23C12-FDICT-ND 51R6355 AZ23C12-7-F AZ23C12-7-F AZ23C12-7-F
Product Name 12V SOT23 Zener Diode Diodes - Zener - Arrays - AZ23C12-7-F Zener Diode Arrays Zener Diode Array, 300Mw, 12V, Sot-23; Zener Voltage Nom Diodes Inc. Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Package Tape & Reel (TR) SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts
ZZT 20 ohms 20 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Quad high-speed switching diodes - BAW56SRA-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type LLD - Model: TS902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details