Manufacturer: Diodes Incorporated
Win Source Part Number: 801521-AZ1117IH-ADJT
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.25V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
PSRR: 70dB (120Hz)
Maximum Output Voltage: 13.7V
Protection Features: Thermal Shutdown
Manufacturer Package: TO-261-4, TO-261AA
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 1.3V at 800mA
Current - Quiescent (Iq): 5mA
| Win Source Electronics | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 801521-AZ1117IH-ADJTRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1117IH-ADJTRG1 |
| Package / Mounting | Surface Mount (SMD) |