Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150178-AZ1117CD-5.0
Manufacturer Homepage: www.bcdsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A TO252-2 Product overview: AZ1117CD-5.0TRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ1117CD-5.0TRG1
IC REG LINEAR 5V 1A TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
IC REG LINEAR 5V 1A TO252-3
LDO Voltage Regulators LDO Linear Reg 1.35A 10KHz 5.0V
IC REG LINEAR 5V 1A TO252-2
IC REG LINEAR 5V 1A TO252-2
IC REG LINEAR 5V 1A TO252-2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1150178-AZ1117CD-5.0TRG1 | 776-AZ1117CD-5.0TRG1 | 31-AZ1117CD-5.0TRG1CT-ND | AZ1117CD-5.0TRG1 | AZ1117CD-5.0TRG1 | AZ1117CD-5.0TRG1 | AZ1117CD-5.0TRG1 | AZ1117CD-5.0TRG1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ1117CD-5.0TRG1 | 5V 1A TO252 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.8000 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 15 volts | 15 volts | 15 volts | ? to 15 volts |