DIODES Incorporated 3.3V 1A TO-252 LDO Voltage Regulator IC AZ1117BD-3.3TRE1

Description
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AZ1117BD-3.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117BD-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AZ1117BD-3.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117BD-3.3TRE1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A TO-252 LDO Voltage Regulator IC
699-AZ1117BD-3.3TRE1
3.3V 1A TO-252 LDO Voltage Regulator IC 699-AZ1117BD-3.3TRE1
LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AZ1117BD-3.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117BD-3.3TRE1 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 3-Pin(2+Tab) TO-252 T/R Product overview: AZ1117BD-3.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, TO-252, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ1117BD-3.3TRE1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221814-AZ1117BD-3.3TRE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221814-AZ1117BD-3.3TRE1
Integrated Circuits(ICs) 221814-AZ1117BD-3.3TRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 221814-AZ1117BD-3.3T RE1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ1117B Alternative Parts (Cross-Reference): AZ1117BD-3.3E1; LD1117DT33C; LD1117DT33CTR; KA78RH33RTF; Introduction Date: October 14, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221814-AZ1117BD-3.3TRE1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ1117B
Alternative Parts (Cross-Reference): AZ1117BD-3.3E1; LD1117DT33C; LD1117DT33CTR; KA78RH33RTF;
Introduction Date: October 14, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AZ1117BD-3.3TRE1 221814-AZ1117BD-3.3TRE1
Product Name 3.3V 1A TO-252 LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data