IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (4.5x3.5)
IC BATT CHG LI-ION 1CELL 20QFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | AUR9807VIGD | AUR9807VIGD | AUR9807VIGD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |