DIODES Incorporated PMIC - PMIC - Battery Chargers - AUR9807DIGD AUR9807DIGD

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020855-AUR9807DIGD Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4.5x3.5) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1020855-AUR9807DIGD Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4.5x3.5) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - AUR9807DIGD - 1020855-AUR9807DIGD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - AUR9807DIGD
1020855-AUR9807DIGD
PMIC - PMIC - Battery Chargers - AUR9807DIGD 1020855-AUR9807DIGD
Manufacturer: Diodes Incorporated Win Source Part Number: 1020855-AUR9807DIGD Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (4.5x3.5) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1020855-AUR9807DIGD
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (4.5x3.5)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - AUR9807DIGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
AUR9807DIGD
Battery Chargers AUR9807DIGD
Charger IC Lithium Ion 20-QFN (4.5x3.5)

Charger IC Lithium Ion 20-QFN (4.5x3.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
AUR9807DIGD
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers AUR9807DIGD
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site
PMIC - Battery Chargers - AUR9807DIGD - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
AUR9807DIGD
PMIC - Battery Chargers AUR9807DIGD
IC BATT CHG LI-ION 1CELL 20QFN

IC BATT CHG LI-ION 1CELL 20QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1020855-AUR9807DIGD AUR9807DIGD AUR9807DIGD AUR9807DIGD
Product Name PMIC - PMIC - Battery Chargers - AUR9807DIGD Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 20-QFN (4.5x3.5) 20-WFQFN Exposed Pad
Cells 1
Supply Voltage 5.5 volts 4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Chargers - ISL6255AHAZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
Charge Current 2600 mA
View Details
BQ24163 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path - BQ24163RGER - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
Battery Management - 2167812P - RS Components, Ltd.
Specs
Package Type WLP
Pins 49
Operating Temperature 85 C (185 F)
View Details