Manufacturer: Diodes Incorporated
Win Source Part Number: 1320436-AS431HMANTR-
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±0.5%
Temperature Coefficient: 20ppm/°C Typical
Current - Output: 100 mA
Output Type: Adjustable
Reference Type: Shunt
Current - Supply: 4µA
Voltage - Output (Max): 36 V
Voltage - Output (Min/Fixed): 2.495V
Current - Cathode: 500 µA
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS431HMANTR-G1DITR,A
Base Product Number: AS431
RoHS Status: ROHS3 Compliant
IC VREF SHUNT ADJ 0.5% SOT23 Product overview: AS431HMANTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431HMANTR-G1 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA SOT-23-3
IC VREF SHUNT ADJ 0.5% SOT23
VOLTAGE REFERENCE, 2.495-36V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 0.5% SOT23
Voltage References VREG Shunt Regulator
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1320436-AS431HMANTR-G1 | 693-AS431HMANTR-G1 | AS431HMANTR-G1DIDKR-ND | AS431HMANTR-G1 | 28AK5924 | AS431HMANTR-G1 | AS431HMANTR-G1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference, 2.495-36V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| IQ | 0.0040 mA | 0.0040 mA | 0.0040 mA | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt |