Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±0.5% 100mA TO-92
Voltage References VREG Shunt Regulator
IC VREF SHUNT ADJ 0.5% TO92
IC VREF SHUNT ADJ 0.5% TO92
VOLTAGE REFERENCE, 2.495-36V, TO-92 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | AS431HAZTR-G1DITB-ND | AS431HAZTR-G1 | AS431HAZTR-G1 | AS431HAZTR-G1 | 28AK5921 |
| Product Name | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference, 2.495-36V, To-92 Rohs Compliant Diodes Inc. |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| TC | 20 ppm/C | ||||
| IQ | 0.0040 mA | 0.0040 mA | |||
| Accuracy | 0.5000 % |