Manufacturer: Diodes Incorporated
Win Source Part Number: 051837-AS431BZTR-G1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ TO92
Voltage Reference IC V
IC VREF SHUNT ADJ TO92 Product overview: AS431BZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431BZTR-G1 can be used for catalog matching and distributor lookup.
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV
IC VREF SHUNT ADJ TO92
IC VREF SHUNT ADJ TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 051837-AS431BZTR-G1 | 31-AS431BZTR-G1CT-ND | 693-AS431BZTR-G1 | AS431BZTR-G1 | AS431BZTR-G1 | AS431BZTR-G1 |
| Product Name | PMIC - PMIC - Voltage Reference - AS431BZTR-G1 | Voltage Reference | Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; Cut Tape (CT) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Life Cycle Stage | Active | Active | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt |