DIODES Incorporated Voltage Reference AS431BKTR-G1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AS431BKTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431BKTR-G1DITR-ND
Voltage Reference AS431BKTR-G1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - AS431BKTR-G1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431BKTR-G1DICT-ND
Voltage Reference AS431BKTR-G1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Voltage Reference - AS431BKTR-G1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AS431BKTR-G1DIDKR-ND
Voltage Reference AS431BKTR-G1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±1% 100mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AS431BKTR-G1
SOT23 Precision Voltage Reference IC 693-AS431BKTR-G1
IC VREF SHUNT ADJ 1% SOT23-5 Product overview: AS431BKTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431BKTR-G1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 1% SOT23-5 Product overview: AS431BKTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AS431BKTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - AS431BKTR-G1 - 861914-AS431BKTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AS431BKTR-G1
861914-AS431BKTR-G1
PMIC - PMIC - Voltage Reference - AS431BKTR-G1 861914-AS431BKTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861914-AS431BKTR-G1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AS431 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AS431BKTR-G1DICT, AS431BKTR-G1DI-ND, AS431BKTR-G1DITR, AS431BKTR-G1DIDKR, AS431BKTR-G1DI

Manufacturer: Diodes Incorporated
Win Source Part Number: 861914-AS431BKTR-G1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Shunt Voltage Reference IC Adjustable 2.5V V ±1% SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS431
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AS431BKTR-G1DICT, AS431BKTR-G1DI-ND, AS431BKTR-G1DITR, AS431BKTR-G1DIDKR, AS431BKTR-G1DI

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AS431BKTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AS431BKTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AS431BKTR-G1
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site
PMIC - Voltage Reference - AS431BKTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AS431BKTR-G1
PMIC - Voltage Reference AS431BKTR-G1
IC VREF SHUNT ADJ 1% SOT23-5

IC VREF SHUNT ADJ 1% SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AS431BKTR-G1
Voltage References AS431BKTR-G1
Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Voltage References Adj Prec Shunt Reg 2.5V to 36V 4.5mV

Buy Now Datasheet
Voltage Reference, 2.5-36V, Sot-25 Rohs Compliant Diodes Inc. - 28AK5918 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, Sot-25 Rohs Compliant Diodes Inc.
28AK5918
Voltage Reference, 2.5-36V, Sot-25 Rohs Compliant Diodes Inc. 28AK5918
VOLTAGE REFERENCE, 2.5-36V, SOT-25 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, SOT-25 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AS431BKTR-G1DITR-ND 693-AS431BKTR-G1 861914-AS431BKTR-G1 AS431BKTR-G1 AS431BKTR-G1 AS431BKTR-G1 28AK5918
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AS431BKTR-G1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References Voltage Reference, 2.5-36V, Sot-25 Rohs Compliant Diodes Inc.
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
TC 20 ppm/C 20 ppm/C
Accuracy 1 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM336-5.0 5.0V Reference Diode - LM336MX-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details