IC COMPARATOR 2 GEN PUR 8DIP Product overview: AS393P-E1 from Diodes Incorporated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AS393P-E1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1018555-AS393P-E1
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 1mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 250nA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs
Analog Comparators LP Low Offset Dual 2 to 36V 0.6mA 25nA
Comparator General Purpose Open-Collector 8-PDIP
COMPARATOR, 1.3US, -40 TO 85DEG C ROHS COMPLIANT: YES
IC COMP OPEN COLLECTOR 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-AS393P-E1 | 1018555-AS393P-E1 | AS393P-E1 | AS393P-E1 | 28AK5914 | AS393P-E1 |
| Product Name | Linear Comparator IC | Linear - Linear - Comparators - AS393P-E1 | Analog Comparators | Comparators | Comparator, 1.3Us, -40 To 85Deg C Rohs Compliant Diodes Inc. | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||||
| Power Dissipation (PD) | 780 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |