BCD Semiconductor Manufacturing Limited Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324P AS324P

Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1147340-AS324P Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1147340-AS324P Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324P - 1147340-AS324P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324P
1147340-AS324P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324P 1147340-AS324P
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1147340-AS324P Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1147340-AS324P
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Low-Power Quad Operational Amplifier IC - 687-AS324P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power Quad Operational Amplifier IC
687-AS324P
Low-Power Quad Operational Amplifier IC 687-AS324P
LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: AS324P from BCD Semiconductor Manufacturing Limited is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS324P can be used for catalog matching and distributor lookup.

LOW POWER QUAD OPERATIONAL AMPLIFIERS Product overview: AS324P from BCD Semiconductor Manufacturing Limited is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS324P can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1147340-AS324P 687-AS324P
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS324P Low-Power Quad Operational Amplifier IC
Unlock Full Specs
to access all available technical data

Similar Products

Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Op Amps - 1897300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details