Manufacturer: Diodes Incorporated
Win Source Part Number: 094979-AS321KTR-G1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: AS321
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 40mA
Alternative Parts (Cross-Reference): LM321MFX; LM321MF; LM321MFX/NOPB; LM321MFHALF;
Introduction Date: March 24, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 1 Circuit SOT-25
General Purpose Amplifier 1 Circuit SOT-25
General Purpose Amplifier 1 Circuit SOT-25
IC OPAMP GP 1 CIRCUIT SOT25 Product overview: AS321KTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS321KTR-G1 can be used for catalog matching and distributor lookup.
OPAMP, -40 TO 85DEG C, SOT-25-5 ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT SOT25
IC OPAMP GP 1 CIRCUIT SOT25
Operational Amplifiers - Op Amps LP Single OpAmp 2mV 100dB 20nA 0.35mA
General Purpose Amplifier 1 Circuit SOT-25
20nA Single SOT-23-5 Operational Amplifier ROHS
IC OPAMP GP 1 CIRCUIT SOT25
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 094979-AS321KTR-G1 | AS321KTR-G1DITR-ND | 687-AS321KTR-G1 | 64AH1156 | AS321KTR-G1 | AS321KTR-G1 | AS321KTR-G1 | AS321KTR-G1 | AS321KTR-G1 | AS321KTR-G1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS321KTR-G1 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Opamp, -40 To 85Deg C, Sot-25-5 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 36 volts | 3 to ? volts | 36 volts | 3 volts | ||||||
| Source Current (IS) | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | 0.4500 milliamps | ||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |