IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: AS321KTR-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AS321KTR-E1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
General Purpose Amplifier 1 Circuit SOT-23-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 094807-AS321KTR-E1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 450μA
Channel Output Current: 40mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
OPAMP, SOT-25, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-AS321KTR-E1 | AS321KTR-E1DITR-ND | 094807-AS321KTR-E1 | 233-AS321KTR-E1 | AS321KTR-E1 | AS321KTR-E1 | AS321KTR-E1 | AS321KTR-E1 | 28AK5907 |
| Product Name | SOT23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AS321KTR-E1 | IC OP AMP GP SOT23-5 | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, Sot-25, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3 to ? volts | 3 to 36 volts | 3 to 36 volts | 36 volts | 3 volts | ||||
| Bandwidth | 0.7500 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | Surface Mount |