The AS2333FGE-7 is a dual CMOS operational amplifier that utilizes a chopping stabilization technique to achieve ultra-low input offset voltage of 8OºV (typical) and minimal drift over time and temperature. This amplifier effectively eliminates 1/f noise and crossover distortion, making it suitable for high-precision applications. It features high-impedance inputs with a common-mode range extending 100mV beyond the supply rails and provides rail-to-rail output that swings within 50mV of the rails. The device operates on a supply voltage range from 1.8V to 5.5V and is optimized for low-voltage, low-power applications, drawing only 12OºA of quiescent current per amplifier. It has a bandwidth of 350kHz and a slew rate of 0.12V/Oºs (typical). The AS2333FGE-7 is available in a compact U-DFN3030-8 (Type E) package and is specified for operation across a temperature range of -40°C to +125°C. It is also fully RoHS compliant and free from halogens and antimony, making it a suitable choice for environmentally conscious designs.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail U-DFN3030-8 (Type E)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail U-DFN3030-8 (Type E)
Zero-Drift Amplifier 2 Circuit Rail-to-Rail U-DFN3030-8 (Type E)
OPAMP, 350MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
Zero-Drift Amplifier 2 Circuit Rail-to-Rail U-DFN3030-8 (Type E)
IC OPAMP ZER-DRIFT 2CIRC 8DFN
IC OPAMP ZER-DRIFT 2CIRC 8DFN
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 31-AS2333FGE-7TR-ND | 36AJ8310 | AS2333FGE-7 | AS2333FGE-7 | AS2333FGE-7 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 350Mhz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.0120 milliamps | 0.0120 milliamps | 0.0120 milliamps | ||
| Slew Rate | 0.1200 V/µs | 0.1200 V/µs | 1.20E-7 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-UDFN Exposed Pad | 8-UDFN Exposed Pad | Surface Mount |