Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-25; No. of Pins:5Pins; Delay Time:200ms; Operating Temperature Min:-40°C RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 60AC7793 |
| Product Name | Threshold Voltage Diodes Inc. |
| Number of Supplies | 1; 1Monitors |