DIODES Incorporated Supervisors APX803S05-44SA-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803S05-44SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 31-APX803S05-44SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803S05-44SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1115674-APX803S05-44SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1115674-APX803S05-44SA-7
Integrated Circuits (ICs) - PMIC - Supervisors 1115674-APX803S05-44SA-7
Win Source Part Number: 1115674-APX803S05-44 SA-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20ms Minimum Voltage - Threshold: 4.38V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803

Win Source Part Number: 1115674-APX803S05-44SA-7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20ms Minimum
Voltage - Threshold: 4.38V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: APX803

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803S05-44SA-7
SOT23 Voltage Supervisor IC 691-APX803S05-44SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S05-44SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S05-44SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S05-44SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S05-44SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX803S05-44SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803S05-44SA-7
Supervisors APX803S05-44SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803S05-44SA-7
Supervisory Circuits APX803S05-44SA-7
Supervisory Circuits 4.38V, 50ms MPU Reset Circuit

Supervisory Circuits 4.38V, 50ms MPU Reset Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803S05-44SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803S05-44SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803S05-44SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX803S05-44SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803S05-44SA-7
PMIC - Supervisors APX803S05-44SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803S05-44SA-7TR-ND 1115674-APX803S05-44SA-7 691-APX803S05-44SA-7 APX803S05-44SA-7 APX803S05-44SA-7 APX803S05-44SA-7 APX803S05-44SA-7
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors SOT23 Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1905843P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active High
View Details