DIODES Incorporated Supervisors APX803S05-29SR-7

Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote
Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803S05-29SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and whenever the supply voltage (VCC) drops below a specified threshold, maintaining the reset signal for a minimum of 240ms after VCC rises above the threshold. This device is suitable for use with supply voltages of 2.5V, 3.0V, 3.3V, and 5.0V, making it versatile for various applications. The APX803S05 features an open-drain active low RESET output, ensuring compatibility with different circuit designs. It operates with a typical supply current of 10µA, which is advantageous for battery-powered devices. The device is fully RoHS compliant and is available in a compact 3-pin SOT23 package, facilitating easy integration into space-constrained applications. It is particularly suitable for computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Datasheet Summary
Powered by GS/AI

The APX803S05-29SR-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and whenever the supply voltage (VCC) drops below a specified threshold, maintaining the reset signal for a minimum of 240ms after VCC rises above the threshold. This device is suitable for use with supply voltages of 2.5V, 3.0V, 3.3V, and 5.0V, making it versatile for various applications. The APX803S05 features an open-drain active low RESET output, ensuring compatibility with different circuit designs. It operates with a typical supply current of 10µA, which is advantageous for battery-powered devices. The device is fully RoHS compliant and is available in a compact 3-pin SOT23 package, facilitating easy integration into space-constrained applications. It is particularly suitable for computers, controllers, intelligent instruments, and critical microprocessor power monitoring.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803S05-29SR-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803S05-29SR-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 31-APX803S05-29SR-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803S05-29SR-7
SOT23 Voltage Supervisor IC 691-APX803S05-29SR-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S05-29SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S05-29SR-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S05-29SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S05-29SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1372298-APX803S05-29SR-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1372298-APX803S05-29SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1372298-APX803S05-29SR-7
Win Source Part Number: 1372298-APX803S05-29 SR-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 37 pct. Type: Simple Reset/Power-On Reset MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Base Product Number: APX803 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output: Open Drain or Open Collector Number of Voltages Monitored: 1 Voltage - Threshold: 2.93V Reset: Active Low Reset Timeout: 20ms Minimum

Win Source Part Number: 1372298-APX803S05-29SR-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 37 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Base Product Number: APX803
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 2.93V
Reset: Active Low
Reset Timeout: 20ms Minimum

Buy Now Datasheet
Supervisors - APX803S05-29SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803S05-29SR-7
Supervisors APX803S05-29SR-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803S05-29SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803S05-29SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803S05-29SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX803S05-29SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803S05-29SR-7
PMIC - Supervisors APX803S05-29SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803S05-29SR-7
Supervisory Circuits APX803S05-29SR-7
Supervisory Circuits 2.93V, 50ms MPU Reset Circuit

Supervisory Circuits 2.93V, 50ms MPU Reset Circuit

Buy Now Datasheet
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc. - 28AK5609 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc.
28AK5609
Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc. 28AK5609
MPU SUPERVISOR, 2.93V, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, 2.93V, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803S05-29SR-7DKR-ND 691-APX803S05-29SR-7 1372298-APX803S05-29SR-7 APX803S05-29SR-7 APX803S05-29SR-7 APX803S05-29SR-7 APX803S05-29SR-7 28AK5609
Product Name Supervisors SOT23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Mpu Supervisor, 2.93V, -40 To 85Deg C Rohs Compliant Diodes Inc.
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TLVH431NQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details