DIODES Incorporated Supervisors APX803S00-44SR-7

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - APX803S00-44SR-7-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803S00-44SR-7
SOT23 Voltage Supervisor IC 691-APX803S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S00-44SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S00-44SR-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S00-44SR-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S00-44SR-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - APX803S00-44SR-7 - 911670-APX803S00-44SR-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - APX803S00-44SR-7
911670-APX803S00-44SR-7
PMIC - PMIC - Supervisors - APX803S00-44SR-7 911670-APX803S00-44SR-7
Manufacturer: Diodes Incorporated Win Source Part Number: 911670-APX803S00-44S R-7 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: APX803 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911670-APX803S00-44SR-7
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX803
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Supervisors - APX803S00-44SR-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803S00-44SR-7
Supervisors APX803S00-44SR-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803S00-44SR-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803S00-44SR-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX803S00-44SR-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803S00-44SR-7
PMIC - Supervisors APX803S00-44SR-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803S00-44SR-7
Supervisory Circuits APX803S00-44SR-7
Supervisory Circuits 4.38V, 1.7ms MPU Reset Circuit

Supervisory Circuits 4.38V, 1.7ms MPU Reset Circuit

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number APX803S00-44SR-7-ND 691-APX803S00-44SR-7 911670-APX803S00-44SR-7 APX803S00-44SR-7 APX803S00-44SR-7 APX803S00-44SR-7 APX803S00-44SR-7
Product Name Supervisors SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - APX803S00-44SR-7 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1219572 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details