DIODES Incorporated Integrated Circuits (ICs) - PMIC - Supervisors APX803S00-23SA-7

Description
Win Source Part Number: 964396-APX803S00-23S A-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 2.25V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803
Request a Quote
Description
Win Source Part Number: 964396-APX803S00-23S A-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 2.25V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803S00-23SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and when the supply voltage (VCC) falls below a specified threshold, maintaining the reset state for a minimum of 1ms after VCC returns above the threshold. This device is suitable for various supply voltages including 2.5V, 3.0V, 3.3V, and 5.0V, making it versatile for different applications. The APX803S features an open-drain active low RESET output and operates with a typical supply current of 10µA, which is advantageous for battery-powered devices. It is designed to ignore fast transients on VCC and guarantees correct output logic states down to 1V. The device is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. Typical applications include computers, controllers, intelligent instruments, and critical power monitoring for microprocessors.

Datasheet Summary
Powered by GS/AI

The APX803S00-23SA-7 is a microprocessor supervisory circuit designed to monitor power supplies in microprocessor and digital systems. It asserts a reset signal during power-up and when the supply voltage (VCC) falls below a specified threshold, maintaining the reset state for a minimum of 1ms after VCC returns above the threshold. This device is suitable for various supply voltages including 2.5V, 3.0V, 3.3V, and 5.0V, making it versatile for different applications. The APX803S features an open-drain active low RESET output and operates with a typical supply current of 10µA, which is advantageous for battery-powered devices. It is designed to ignore fast transients on VCC and guarantees correct output logic states down to 1V. The device is available in a compact 3-pin SOT23 package and is fully RoHS compliant, ensuring it meets environmental standards. Typical applications include computers, controllers, intelligent instruments, and critical power monitoring for microprocessors.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Supervisors - 964396-APX803S00-23SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
964396-APX803S00-23SA-7
Integrated Circuits (ICs) - PMIC - Supervisors 964396-APX803S00-23SA-7
Win Source Part Number: 964396-APX803S00-23S A-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 1ms Minimum Voltage - Threshold: 2.25V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803

Win Source Part Number: 964396-APX803S00-23SA-7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 1ms Minimum
Voltage - Threshold: 2.25V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: APX803

Buy Now Datasheet
Supervisors - 31-APX803S00-23SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 31-APX803S00-23SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803S00-23SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803S00-23SA-7
SOT23 Voltage Supervisor IC 691-APX803S00-23SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S00-23SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S00-23SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803S00-23SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803S00-23SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803S00-23SA-7
Supervisory Circuits APX803S00-23SA-7
Supervisory Circuits 2.25V, 1.7ms MPU Reset Circuit

Supervisory Circuits 2.25V, 1.7ms MPU Reset Circuit

Buy Now Datasheet
Supervisors - APX803S00-23SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803S00-23SA-7
Supervisors APX803S00-23SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803S00-23SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803S00-23SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803S00-23SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
PMIC - Supervisors - APX803S00-23SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803S00-23SA-7
PMIC - Supervisors APX803S00-23SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 964396-APX803S00-23SA-7 31-APX803S00-23SA-7TR-ND 691-APX803S00-23SA-7 APX803S00-23SA-7 APX803S00-23SA-7 APX803S00-23SA-7 APX803S00-23SA-7
Product Name Integrated Circuits (ICs) - PMIC - Supervisors Supervisors SOT23 Voltage Supervisor IC Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Threshold 2.25 volts 2.25 volts 2.25 volts 2.25 volts 2.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details