DIODES Incorporated Supervisors APX803L40-33SA-7

Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803L40-33SA-7CT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803L40-33SA-7DKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Buy Now Datasheet
Supervisors - 31-APX803L40-33SA-7TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1139644-APX803L40-33SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1139644-APX803L40-33SA-7
Integrated Circuits (ICs) - PMIC - Supervisors 1139644-APX803L40-33SA-7
Win Source Part Number: 1139644-APX803L40-33 SA-7 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 292ms Minimum Voltage - Threshold: 3.3V Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: APX803

Win Source Part Number: 1139644-APX803L40-33SA-7
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 292ms Minimum
Voltage - Threshold: 3.3V
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: APX803

Buy Now Datasheet
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803L40-33SA-7
SOT23 Voltage Supervisor IC 691-APX803L40-33SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L40-33SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L40-33SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L40-33SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L40-33SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX803L40-33SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L40-33SA-7
Supervisors APX803L40-33SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L40-33SA-7
Supervisory Circuits APX803L40-33SA-7
Supervisory Circuits 3.3V, 450ms Reset Generator

Supervisory Circuits 3.3V, 450ms Reset Generator

Buy Now Datasheet
PMIC - Supervisors - APX803L40-33SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L40-33SA-7
PMIC - Supervisors APX803L40-33SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L40-33SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L40-33SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L40-33SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803L40-33SA-7CT-ND 1139644-APX803L40-33SA-7 691-APX803L40-33SA-7 APX803L40-33SA-7 APX803L40-33SA-7 APX803L40-33SA-7 APX803L40-33SA-7
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors SOT23 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 412866P - RS Components, Ltd.
Specs
Number of Supplies 2
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active High; Active High, Open Drain, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details