DIODES Incorporated Supervisors APX803L20-47W5-7

Description
Reset Generator SOT25 T&R 3K
Request a Quote
Description
Reset Generator SOT25 T&R 3K
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APX803L20-47W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessor and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for flexibility in various applications. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered and portable equipment. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the set threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L20 includes built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating different system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from lead, halogen, and antimony. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, the APX803L20-47W5-7 is a reliable choice for engineers looking to implement power monitoring solutions in their designs.

Datasheet Summary
Powered by GS/AI

The APX803L20-47W5-7 is a micro-power voltage detector designed for supervisory circuits in microprocessor and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for flexibility in various applications. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered and portable equipment. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the set threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L20 includes built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating different system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from lead, halogen, and antimony. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, the APX803L20-47W5-7 is a reliable choice for engineers looking to implement power monitoring solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 31-APX803L20-47W5-7-ND - DigiKey
Thief River Falls, MN, United States
Reset Generator SOT25 T&R 3K

Reset Generator SOT25 T&R 3K

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-47W5-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-47W5-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-47W5-7
Reset Generator SOT25 T&R 3K

Reset Generator SOT25 T&R 3K

Supplier's Site
Supervisors - APX803L20-47W5-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-47W5-7
Supervisors APX803L20-47W5-7
Supervisor Open Drain or Open Collector 1 Channel SOT-25

Supervisor Open Drain or Open Collector 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 31-APX803L20-47W5-7-ND APX803L20-47W5-7 APX803L20-47W5-7
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Open Drain; Active Low Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details