The APX803L20-44SR-7 is a micro-power voltage detector designed for supervisory circuits in microprocessor and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise monitoring of power supplies. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and devices where power efficiency is critical. This voltage detector provides an open-drain output with an active-low reset signal, which activates when the monitored voltage drops below the selected threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L20-44SR-7 includes several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The product is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, this device is well-suited for applications in computers, controllers, intelligent instruments, and portable equipment.
RESET GENERATOR SOT23 T&R 3K
RESET GENERATOR SOT23 T&R 3K
Supervisor Open Drain or Open Collector 1 Channel SOT23R
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 31-APX803L20-44SR-7TR-ND | APX803L20-44SR-7 | APX803L20-44SR-7 |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain |