DIODES Incorporated SOT23 Voltage Supervisor IC APX803L20-42SA-7

Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-42SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-42SA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-42SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-42SA-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Voltage Supervisor IC
691-APX803L20-42SA-7
SOT23 Voltage Supervisor IC 691-APX803L20-42SA-7
IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-42SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-42SA-7 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L20-42SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L20-42SA-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - APX803L20-42SA-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX803L20-42SA-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - APX803L20-42SA-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - 1316463-APX803L20-42SA-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
1316463-APX803L20-42SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors 1316463-APX803L20-42SA-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1316463-APX803L20-42 SA-7 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors Packaging: Reel - TR Type: Simple Reset/Power-On Reset Standard Package: 3,000 Mounting: Surface Mount Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 143ms Minimum Voltage - Threshold: 4.2V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: APX803L20-42SA-7DIDK R,APX803L20-42SA-7DI CT,APX803L20-42SA-7- ND,APX803L20-42SA-7D ITR Base Product Number: APX803 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1316463-APX803L20-42SA-7
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Standard Package: 3,000
Mounting: Surface Mount
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 143ms Minimum
Voltage - Threshold: 4.2V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APX803L20-42SA-7DIDKR,APX803L20-42SA-7DICT,APX803L20-42SA-7-ND,APX803L20-42SA-7DITR
Base Product Number: APX803
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Detector, 4.2V, Sot-23-3, 85Degc Rohs Compliant Diodes Inc. - 28AK5601 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4.2V, Sot-23-3, 85Degc Rohs Compliant Diodes Inc.
28AK5601
Voltage Detector, 4.2V, Sot-23-3, 85Degc Rohs Compliant Diodes Inc. 28AK5601
VOLTAGE DETECTOR, 4.2V, SOT-23-3, 85DEGC ROHS COMPLIANT: YES

VOLTAGE DETECTOR, 4.2V, SOT-23-3, 85DEGC ROHS COMPLIANT: YES

Supplier's Site
PMIC - Supervisors - APX803L20-42SA-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
APX803L20-42SA-7
PMIC - Supervisors APX803L20-42SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site Datasheet
Supervisors - APX803L20-42SA-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
APX803L20-42SA-7
Supervisors APX803L20-42SA-7
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - APX803L20-42SA-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
APX803L20-42SA-7
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors APX803L20-42SA-7
IC SUPERVISOR 1 CHANNEL SOT23

IC SUPERVISOR 1 CHANNEL SOT23

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
APX803L20-42SA-7
Supervisory Circuits APX803L20-42SA-7
Supervisory Circuits 4.2V, 220ms Reset Generator

Supervisory Circuits 4.2V, 220ms Reset Generator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-APX803L20-42SA-7 APX803L20-42SA-7DIDKR-ND 1316463-APX803L20-42SA-7 28AK5601 APX803L20-42SA-7 APX803L20-42SA-7 APX803L20-42SA-7 APX803L20-42SA-7
Product Name SOT23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 4.2V, Sot-23-3, 85Degc Rohs Compliant Diodes Inc. PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1; 1
Type Tape & Reel (TR) SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Pins 3
IQ 1 µA
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details