The APX803L05-47SA-7 is a micro-power voltage detector designed for supervisory circuits in microprocessors and digital systems. It features a wide detection voltage range from 1.2V to 5.0V with 0.1V step options, allowing for precise monitoring of power supplies. The device operates with a low supply current of 1µA (typical), making it suitable for battery-powered applications and devices where power efficiency is critical. This voltage detector provides an open-drain output with an active-low reset signal, which is triggered when the monitored voltage falls below the selected threshold. The reset signal remains active until the voltage recovers above the threshold. The APX803L offers several built-in recovery delay time options of 0ms, 55ms, 220ms, and 450ms, accommodating various system requirements. The device is available in multiple package types, including SOT23, SOT323, SC59, and SOT25, and is compliant with RoHS standards, ensuring it is free from harmful substances. With a high threshold voltage accuracy of ±1.5% and quick reset response time of 20Oºs, the APX803L05-47SA-7 is a reliable choice for engineers looking to implement voltage supervision in their designs.
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
Supervisory Circuits 4.7V, 55ms Reset Generator
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | APX803L05-47SA-7-ND | APX803L05-47SA-7 | APX803L05-47SA-7 | APX803L05-47SA-7 | APX803L05-47SA-7 |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 |