IC SUPERVISOR 1 CHANNEL SOT23 Product overview: APX803L-29SA-7 from Diodes Incorporated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-APX803L-29SA-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 861646-APX803L-29SA-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: APX803
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: APX803L-29SA-7DITR, APX803L-29SA-7DICT, APX803L-29SA-7DIDKR,
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisory Circuits 2.9V, 0ms Reset Generator
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
VOLTAGE DETECTOR, 2.9V, SOT-23-3, 85DEGC ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL SOT23
IC SUPERVISOR 1 CHANNEL SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-APX803L-29SA-7 | 861646-APX803L-29SA-7 | APX803L-29SA-7DIDKR-ND | APX803L-29SA-7 | APX803L-29SA-7 | 28AK5590 | APX803L-29SA-7 | APX803L-29SA-7 |
| Product Name | SOT23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - APX803L-29SA-7 | Supervisors | Supervisory Circuits | Supervisors | Voltage Detector, 2.9V, Sot-23-3, 85Degc Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | ||||||
| Type | Tape & Reel (TR) | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |||
| Pins | 3 | |||||||
| IQ | 1 µA | |||||||
| Supply Voltage | 0.9000 to 5.5 volts |