IC OPAMP GP 4 CIRCUIT 14TSSOP Product overview: APX324TSG-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-APX324TSG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 199266-APX324TSG-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 340μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): AD8694ARUZ; APX 324TSG-13; LMV324IPWG4; LPV324MT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OP AMP 4CH 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Operational Amplifiers - Op Amps QUAD RAIL-TO-RAIL INTRFC CMOS 2.7-5.5V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-APX324TSG-13 | 199266-APX324TSG-13 | 31-APX324TSG-13TR-ND | APX324TSG-13 | APX324TSG-13 | APX324TSG-13 | APX324TSG-13 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - APX324TSG-13 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Bandwidth | 1 MHz | 1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |