DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - APT13003SU-G1 APT13003SU-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861580-APT13003SU-G1 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 1.3 A 4MHz 20 W Through Hole TO-126 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 861580-APT13003SU-G1 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 1.3 A 4MHz 20 W Through Hole TO-126 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - APT13003SU-G1 - 861580-APT13003SU-G1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - APT13003SU-G1
861580-APT13003SU-G1
TRANSISTORS - Transistors (BJT) - Single - APT13003SU-G1 861580-APT13003SU-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 861580-APT13003SU-G1 Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 450 V 1.3 A 4MHz 20 W Through Hole TO-126 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-126 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 861580-APT13003SU-G1
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 450 V 1.3 A 4MHz 20 W Through Hole TO-126
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single Bipolar Transistors - APT13003SU-G1DI-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
APT13003SU-G1DI-ND
Single Bipolar Transistors APT13003SU-G1DI-ND
Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 20W Through Hole TO-126

Bipolar (BJT) Transistor NPN 450V 1.3A 4MHz 20W Through Hole TO-126

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - APT13003SU-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
APT13003SU-G1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) APT13003SU-G1
TRANS NPN 450V 1.3A TO126

TRANS NPN 450V 1.3A TO126

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
APT13003SU-G1
Bipolar Transistors - BJT APT13003SU-G1
Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 450V 20W

Bipolar Transistors - BJT Pwr Hi Volt Trans NPN 450V 20W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 861580-APT13003SU-G1 APT13003SU-G1DI-ND APT13003SU-G1 APT13003SU-G1
Product Name TRANSISTORS - Transistors (BJT) - Single - APT13003SU-G1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 6697506P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT89; SOT-89
View Details
Bipolar Transistor Arrays - 448-BC857SH6827XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers