DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors APR348W6-7

Description
Win Source Part Number: 1372494-APR348W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 (Type CJ) Base Product Number: APR348 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 28V Current - Supply: 170 µA
Request a Quote Datasheet
Description
Win Source Part Number: 1372494-APR348W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 (Type CJ) Base Product Number: APR348 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 28V Current - Supply: 170 µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1372494-APR348W6-7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1372494-APR348W6-7
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1372494-APR348W6-7
Win Source Part Number: 1372494-APR348W6-7 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Supplier Device Package: SOT-26 (Type CJ) Base Product Number: APR348 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Secondary-Side Controller, Synchronous Rectifier REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 28V Current - Supply: 170 µA

Win Source Part Number: 1372494-APR348W6-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-26 (Type CJ)
Base Product Number: APR348
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Secondary-Side Controller, Synchronous Rectifier
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 28V
Current - Supply: 170 µA

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - APR348W6-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
APR348W6-7
PMIC - Power Supply Controllers, Monitors APR348W6-7
ACDC SYNCH RECT CONT SOT26

ACDC SYNCH RECT CONT SOT26

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1372494-APR348W6-7 APR348W6-7
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 28V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6992KX-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
View Details
3 suppliers
Interface Transceiver IC - 722-SI2404-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Encoders, Decoders, Converters - 54184J/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
2 suppliers
Line Interface ICs - 1913722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details