DIODES INCORPORATED
APR3415MTR-G1 -- PMIC - POWER SUPPLY CONTROLLERS, MONITORS
DIODES Incorporated
PMIC - Power Supply Controllers, Monitors
APR3415MTR-G1
Description
MOSFET N-CH 5V 8SO
-
Lingto Electronic Limited
Datasheet
Description
MOSFET N-CH 5V 8SO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
APR3415MTR-G1 |
|
Product Name
|
PMIC - Power Supply Controllers, Monitors |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Front End
Package Type
24-QFN Exposed Pad
Pins
24 #
View Details
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 4.75V
View Details
Device Type
Line / Bus Driver
Package Type
CFP
View Details
2 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details