DIODES Incorporated PMIC - PMIC - Power Supply Controllers, Monitors - APR3415CMTR-G1 APR3415CMTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017923-APR3415CMTR- G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3.3 V to 3.6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1017923-APR3415CMTR- G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3.3 V to 3.6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - APR3415CMTR-G1 - 1017923-APR3415CMTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - APR3415CMTR-G1
1017923-APR3415CMTR-G1
PMIC - PMIC - Power Supply Controllers, Monitors - APR3415CMTR-G1 1017923-APR3415CMTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 1017923-APR3415CMTR- G1 Packaging: Reel - TR Applications: Secondary-Side Controller, Synchronous Rectifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 3.3 V to 3.6 V Operating Supply Current: 100μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1017923-APR3415CMTR-G1
Packaging: Reel - TR
Applications: Secondary-Side Controller, Synchronous Rectifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 3.3 V to 3.6 V
Operating Supply Current: 100μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power Supply Controllers, Monitors - APR3415CMTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
APR3415CMTR-G1
Power Supply Controllers, Monitors APR3415CMTR-G1
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1017923-APR3415CMTR-G1 APR3415CMTR-G1
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - APR3415CMTR-G1 Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1905746P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details