IC BAT CHG LI-ION 1CL DFN3030-14
IC BAT CHG LI-ION 1CL DFN3030-14
IC BAT CHG LI-ION 1CL DFN3030-14
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017921-APM8601FB-7
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-UDFN3030 (3x3)
Maximum Supply Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC BAT CHG LI-ION 1CL DFN3030-14
Charger IC Lithium Ion/Polymer U-DFN3030-14
IC BAT CHG LI-ION 1CL DFN3030-14
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | APM8601FB-7DITR-ND | 1017921-APM8601FB-7 | APM8601FB-7 | APM8601FB-7 | APM8601FB-7 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - APM8601FB-7 | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 14-UFDFN Exposed Pad | 14-UDFN3030 (3x3) | 14-UFDFN Exposed Pad | ||
| Pins | 14 | ||||
| Cells | 1 | 1 |