DIODES Incorporated PMIC - Battery Chargers APM8600FB-7

Description
IC BAT CHG LI-ION 1CL DFN3030-14
Request a Quote
Description
IC BAT CHG LI-ION 1CL DFN3030-14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The APM8600FB-7 is a linear Li-Ion battery charger designed for portable applications, optimized for small form-factor devices. It supports single-cell lithium-ion and lithium polymer batteries, making it suitable for handheld consumer devices such as cell phones, PDAs, MP3 players, and digital cameras. This charger features a maximum charging current of 1A and includes a comprehensive charge algorithm that encompasses pre-charging for deeply discharged cells, constant current/constant voltage fast charging, and a top-off feature to ensure safe full charging. The device is equipped with overvoltage protection, programmable charge timers, and thermal protection to monitor battery conditions and ensure safe operation. The APM8600FB-7 is housed in a U-DFN3030-14 package, which includes a thermal pad for improved heat dissipation. It is compliant with RoHS standards and is available in a lead-free, halogen-free "Green" molding compound. The device's input voltage can withstand up to 28V, and it includes multiple status indicator pins for charge status and fault indication.

Datasheet Summary
Powered by GS/AI

The APM8600FB-7 is a linear Li-Ion battery charger designed for portable applications, optimized for small form-factor devices. It supports single-cell lithium-ion and lithium polymer batteries, making it suitable for handheld consumer devices such as cell phones, PDAs, MP3 players, and digital cameras. This charger features a maximum charging current of 1A and includes a comprehensive charge algorithm that encompasses pre-charging for deeply discharged cells, constant current/constant voltage fast charging, and a top-off feature to ensure safe full charging. The device is equipped with overvoltage protection, programmable charge timers, and thermal protection to monitor battery conditions and ensure safe operation. The APM8600FB-7 is housed in a U-DFN3030-14 package, which includes a thermal pad for improved heat dissipation. It is compliant with RoHS standards and is available in a lead-free, halogen-free "Green" molding compound. The device's input voltage can withstand up to 28V, and it includes multiple status indicator pins for charge status and fault indication.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - APM8600FB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
APM8600FB-7DICT-ND
PMIC - Battery Chargers APM8600FB-7DICT-ND
IC BAT CHG LI-ION 1CL DFN3030-14

IC BAT CHG LI-ION 1CL DFN3030-14

Buy Now Datasheet
PMIC - Battery Chargers - APM8600FB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
APM8600FB-7DITR-ND
PMIC - Battery Chargers APM8600FB-7DITR-ND
IC BAT CHG LI-ION 1CL DFN3030-14

IC BAT CHG LI-ION 1CL DFN3030-14

Buy Now Datasheet
PMIC - Battery Chargers - APM8600FB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
APM8600FB-7DIDKR-ND
PMIC - Battery Chargers APM8600FB-7DIDKR-ND
IC BAT CHG LI-ION 1CL DFN3030-14

IC BAT CHG LI-ION 1CL DFN3030-14

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - APM8600FB-7 - 1146536-APM8600FB-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - APM8600FB-7
1146536-APM8600FB-7
PMIC - PMIC - Battery Chargers - APM8600FB-7 1146536-APM8600FB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1146536-APM8600FB-7 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-UFDFN Exposed Pad Fault Protection: Over Temperature, Over Voltage Part Status: Obsolete(EOL) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Family Name: APM8600 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Manufacturer Package: 14-UDFN3030 (3x3) Voltage Supply MAX: 7V Alternative Parts (Cross-Reference): STNS01PUR; LTC4058XEDD-4.2#TR; MAX14745BEWX+T; Introduction Date: December 15, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1146536-APM8600FB-7
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-UFDFN Exposed Pad
Fault Protection: Over Temperature, Over Voltage
Part Status: Obsolete(EOL)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Family Name: APM8600
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Manufacturer Package: 14-UDFN3030 (3x3)
Voltage Supply MAX: 7V
Alternative Parts (Cross-Reference): STNS01PUR; LTC4058XEDD-4.2#TR; MAX14745BEWX+T;
Introduction Date: December 15, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - APM8600FB-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
APM8600FB-7
PMIC - Battery Chargers APM8600FB-7
IC BAT CHG LI-ION 1CL DFN3030-14

IC BAT CHG LI-ION 1CL DFN3030-14

Supplier's Site Datasheet
Battery Chargers - APM8600FB-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
APM8600FB-7
Battery Chargers APM8600FB-7
Charger IC Lithium Ion/Polymer U-DFN3030-14

Charger IC Lithium Ion/Polymer U-DFN3030-14

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - APM8600FB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
APM8600FB-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers APM8600FB-7
IC BAT CHG LI-ION 1CL DFN3030-14

IC BAT CHG LI-ION 1CL DFN3030-14

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number APM8600FB-7DICT-ND 1146536-APM8600FB-7 APM8600FB-7 APM8600FB-7 APM8600FB-7
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - APM8600FB-7 PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 14-UFDFN Exposed Pad 14-UFDFN Exposed Pad
Pins 14
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6292-1CR5 - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.1 volts
Charge Current 2000 mA
View Details
BQ24172 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge - BQ24172RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers