IC BATT CHG LI-ION 12UDFN
Manufacturer: Diodes Incorporated
Win Source Part Number: 039262-API9221FCG-13
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage, Reverse Current
Battery Chemistry: Lithium-Ion/Polymer
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: U-DFN4030-12
Maximum Supply Voltage: 6.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 12UDFN
IC BATT CHG LI-ION 12UDFN
Charger IC Lithium Ion/Polymer U-DFN4030-12
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | API9221FCG-13DI-ND | 039262-API9221FCG-13 | API9221FCG-13 | API9221FCG-13 | API9221FCG-13 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - API9221FCG-13 | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Package Type | 12-UFDFN Exposed Pad | U-DFN4030-12 | 12-UFDFN Exposed Pad | ||
| Pins | 12 | ||||
| Supply Voltage | 6.7 volts | 6.7 volts | 4.2 volts |