DIODES Incorporated Schottky 60V 1A Diode and Rectifier APD160VHTR-E1

Description
DIODE SCHOTTKY 60V 1A Product overview: APD160VHTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD160VHTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A Product overview: APD160VHTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD160VHTR-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-APD160VHTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-APD160VHTR-E1
Schottky 60V 1A Diode and Rectifier 280-APD160VHTR-E1
DIODE SCHOTTKY 60V 1A Product overview: APD160VHTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD160VHTR-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A Product overview: APD160VHTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-APD160VHTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - APD160VHTR-E1 - 222988-APD160VHTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - APD160VHTR-E1
222988-APD160VHTR-E1
Diodes, Rectifiers - Single - APD160VHTR-E1 222988-APD160VHTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 222988-APD160VHTR-E1 Packaging: AMMO PACKAGE Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 222988-APD160VHTR-E1
Packaging: AMMO PACKAGE
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 680mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
APD160VHTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers APD160VHTR-E1
DIODE SCHOTTKY 60V 1A

DIODE SCHOTTKY 60V 1A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-APD160VHTR-E1 222988-APD160VHTR-E1 APD160VHTR-E1
Product Name Schottky 60V 1A Diode and Rectifier Diodes, Rectifiers - Single - APD160VHTR-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6643US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 300 mA
trr 6 ns
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367296-BAS45A,133 - Win Source Electronics
Specs
VF 1 volts
VR 125 volts
IR 1.00E-3 mA
View Details
7 suppliers