DIODES Incorporated Battery Management AP9221SA-CC-HAC-7

Description
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Description
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9221SA-CC-HAC-7 is a single-chip battery protection solution designed for 1-cell lithium-ion rechargeable battery packs. It integrates a protection chip and dual N-channel MOSFETs, enabling it to detect and respond to overcharge, overdischarge, and short circuit conditions. The device operates with a high voltage CMOS process, supporting input voltages up to 24V, and features low quiescent current consumption, making it suitable for battery management applications. Key specifications include adjustable overcharge detection voltage ranging from 3.5V to 4.5V, overdischarge detection voltage from 2.0V to 3.4V, and various detection thresholds for overcurrent and short circuit conditions. The AP9221 also includes built-in fixed delay times to minimize external component requirements. It is packaged in a U-DFN2030-6 (Type C) format, which is compact and suitable for space-constrained designs. The product is fully RoHS compliant and is noted for its environmental friendliness, being halogen- and antimony-free. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications involving single-cell lithium-ion battery management.

Datasheet Summary
Powered by GS/AI

The AP9221SA-CC-HAC-7 is a single-chip battery protection solution designed for 1-cell lithium-ion rechargeable battery packs. It integrates a protection chip and dual N-channel MOSFETs, enabling it to detect and respond to overcharge, overdischarge, and short circuit conditions. The device operates with a high voltage CMOS process, supporting input voltages up to 24V, and features low quiescent current consumption, making it suitable for battery management applications. Key specifications include adjustable overcharge detection voltage ranging from 3.5V to 4.5V, overdischarge detection voltage from 2.0V to 3.4V, and various detection thresholds for overcurrent and short circuit conditions. The AP9221 also includes built-in fixed delay times to minimize external component requirements. It is packaged in a U-DFN2030-6 (Type C) format, which is compact and suitable for space-constrained designs. The product is fully RoHS compliant and is noted for its environmental friendliness, being halogen- and antimony-free. Engineers considering this product should evaluate its specifications against their project requirements, particularly in applications involving single-cell lithium-ion battery management.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - AP9221SA-CC-HAC-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9221SA-CC-HAC-7
Battery Management AP9221SA-CC-HAC-7
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9221SA-CC-HAC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9221SA-CC-HAC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9221SA-CC-HAC-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site
Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc. - 28AK5886 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc.
28AK5886
Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc. 28AK5886
BATTERY PROTECTOR, LI-ION, UDFN2030-EP ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION, UDFN2030-EP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number AP9221SA-CC-HAC-7 AP9221SA-CC-HAC-7 28AK5886
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Protector, Li-Ion, Udfn2030-Ep Rohs Compliant Diodes Inc.
Type 6-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products