DIODES Incorporated PMIC - PMIC - Battery Management - AP9211SA-AN-HAC-7 AP9211SA-AN-HAC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845396-AP9211SA-AN-H AC-7 Features: Battery IC Package: Reel - TR Family Name: AP9211 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9211SA-AN-HAC-7DIC T, AP9211SA-AN-HAC-7-ND , AP9211SA-AN-HAC-7DID KR, AP9211SA-AN-HAC-7DIT R
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 845396-AP9211SA-AN-H AC-7 Features: Battery IC Package: Reel - TR Family Name: AP9211 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9211SA-AN-HAC-7DIC T, AP9211SA-AN-HAC-7-ND , AP9211SA-AN-HAC-7DID KR, AP9211SA-AN-HAC-7DIT R
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9211SA-AN-HAC-7 is a battery protection IC designed specifically for 1-cell lithium-ion rechargeable battery pack applications. It integrates a protection chip and dual n-channel MOSFETs in a compact U-DFN2030-6 (Type C) package. The device features comprehensive battery protection capabilities, including overcharge, overdischarge, and short circuit detection, with the ability to turn off the MOSFETs in response to these conditions. Key specifications include a high voltage tolerance of up to 30V, low quiescent current of 3.0µA in normal mode, and a power-down mode consuming only 0.1µA. The AP9211SA offers adjustable overcharge and overdischarge detection voltages, as well as built-in fixed delay times for various detection scenarios. It is fully RoHS compliant and suitable for automotive applications, although it is noted as not recommended for new designs. This product is ideal for engineers seeking a reliable and efficient battery management solution for single-cell lithium-ion applications.

Datasheet Summary
Powered by GS/AI

The AP9211SA-AN-HAC-7 is a battery protection IC designed specifically for 1-cell lithium-ion rechargeable battery pack applications. It integrates a protection chip and dual n-channel MOSFETs in a compact U-DFN2030-6 (Type C) package. The device features comprehensive battery protection capabilities, including overcharge, overdischarge, and short circuit detection, with the ability to turn off the MOSFETs in response to these conditions. Key specifications include a high voltage tolerance of up to 30V, low quiescent current of 3.0µA in normal mode, and a power-down mode consuming only 0.1µA. The AP9211SA offers adjustable overcharge and overdischarge detection voltages, as well as built-in fixed delay times for various detection scenarios. It is fully RoHS compliant and suitable for automotive applications, although it is noted as not recommended for new designs. This product is ideal for engineers seeking a reliable and efficient battery management solution for single-cell lithium-ion applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9211SA-AN-HAC-7 - 845396-AP9211SA-AN-HAC-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9211SA-AN-HAC-7
845396-AP9211SA-AN-HAC-7
PMIC - PMIC - Battery Management - AP9211SA-AN-HAC-7 845396-AP9211SA-AN-HAC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 845396-AP9211SA-AN-H AC-7 Features: Battery IC Package: Reel - TR Family Name: AP9211 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AP9211SA-AN-HAC-7DIC T, AP9211SA-AN-HAC-7-ND , AP9211SA-AN-HAC-7DID KR, AP9211SA-AN-HAC-7DIT R

Manufacturer: Diodes Incorporated
Win Source Part Number: 845396-AP9211SA-AN-HAC-7
Features: Battery IC
Package: Reel - TR
Family Name: AP9211
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AP9211SA-AN-HAC-7DICT, AP9211SA-AN-HAC-7-ND, AP9211SA-AN-HAC-7DIDKR, AP9211SA-AN-HAC-7DITR

Buy Now Datasheet
Battery Management - AP9211SA-AN-HAC-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9211SA-AN-HAC-7
Battery Management AP9211SA-AN-HAC-7
Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9211SA-AN-HAC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9211SA-AN-HAC-7
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9211SA-AN-HAC-7
IC BATT PROT LI-ION 1CELL 6UDFN

IC BATT PROT LI-ION 1CELL 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 845396-AP9211SA-AN-HAC-7 AP9211SA-AN-HAC-7 AP9211SA-AN-HAC-7
Product Name PMIC - PMIC - Battery Management - AP9211SA-AN-HAC-7 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1066ACP - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details