Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Battery Management
Package: Tape & Reel (TR)
Function: Battery Protection
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: SOT-23-6
Supplier Device Package: SOT-26
Battery Battery Protection IC Lithium Ion/Polymer SOT-26
IC BATT PROT LI-ION 1CELL SOT26
Battery Management Multicell Batt Manager SOT26 T&R 3K
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | AP9101CK6-BOTRG1 | AP9101CK6-BOTRG1 | AP9101CK6-BOTRG1 | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC) -Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |