DIODES Incorporated Battery Management AP9101CK6-ABTRG1

Description
Battery Management Multicell Batt Mgt
Description
Battery Management Multicell Batt Mgt
Datasheet
Datasheet Summary
Powered by GS/AI

The AP9101CK6-ABTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery management. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of the battery. The device can turn off external MOSFET switches in response to detected abnormalities, providing robust protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-ABTRG1 is available in SOT26 packaging and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers looking for a reliable battery management solution for single-cell applications may find this product beneficial due to its integrated features and low component count requirements.

Datasheet Summary
Powered by GS/AI

The AP9101CK6-ABTRG1 is a protection integrated circuit designed for lithium-ion and lithium polymer rechargeable battery management. It features a high-precision voltage detection circuit that monitors overcharge and overdischarge conditions, as well as overcurrent situations, ensuring the safety and longevity of the battery. The device can turn off external MOSFET switches in response to detected abnormalities, providing robust protection. This IC operates with low current consumption, typically 3.0µA in operation mode and 0.01µA in power-down mode. It supports a wide range of voltage detection settings, including overcharge detection from 3.5V to 4.5V and overdischarge detection from 2.0V to 3.4V, with high accuracy specifications. The AP9101CK6-ABTRG1 is available in SOT26 packaging and is fully compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers looking for a reliable battery management solution for single-cell applications may find this product beneficial due to its integrated features and low component count requirements.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Battery Management
AP9101CK6-ABTRG1
Battery Management AP9101CK6-ABTRG1
Battery Management Multicell Batt Mgt

Battery Management Multicell Batt Mgt

Buy Now Datasheet
PMIC - Battery Management - AP9101CK6-ABTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
AP9101CK6-ABTRG1
PMIC - Battery Management AP9101CK6-ABTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number AP9101CK6-ABTRG1 AP9101CK6-ABTRG1
Product Name Battery Management PMIC - Battery Management
Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details