DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CK-AETRG1 AP9101CK-AETRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911584-AP9101CK-AETR G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 911584-AP9101CK-AETR G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CK-AETRG1 - 911584-AP9101CK-AETRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CK-AETRG1
911584-AP9101CK-AETRG1
PMIC - PMIC - Battery Management - AP9101CK-AETRG1 911584-AP9101CK-AETRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 911584-AP9101CK-AETR G1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: AP9101 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 911584-AP9101CK-AETRG1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9101
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CK-AETRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CK-AETRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CK-AETRG1
IC BATT PROT LI-ION 1CELL SOT25

IC BATT PROT LI-ION 1CELL SOT25

Supplier's Site
Battery Management - AP9101CK-AETRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CK-AETRG1
Battery Management AP9101CK-AETRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Battery Battery Protection IC Lithium Ion/Polymer SOT-25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 911584-AP9101CK-AETRG1 AP9101CK-AETRG1 AP9101CK-AETRG1
Product Name PMIC - PMIC - Battery Management - AP9101CK-AETRG1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details