DIODES Incorporated PMIC - PMIC - Battery Management - AP9101CAK6-CPTRG1 AP9101CAK6-CPTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801553-AP9101CAK6-CP TRG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 801553-AP9101CAK6-CP TRG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - AP9101CAK6-CPTRG1 - 801553-AP9101CAK6-CPTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - AP9101CAK6-CPTRG1
801553-AP9101CAK6-CPTRG1
PMIC - PMIC - Battery Management - AP9101CAK6-CPTRG1 801553-AP9101CAK6-CPTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 801553-AP9101CAK6-CP TRG1 Packaging: Reel Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Supplier Device Package: SOT-26 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000

Manufacturer: Diodes Incorporated
Win Source Part Number: 801553-AP9101CAK6-CPTRG1
Packaging: Reel
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Supplier Device Package: SOT-26
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000

Buy Now
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. - 28AK5865 - Newark, An Avnet Company
Chicago, IL, United States
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc.
28AK5865
Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. 28AK5865
BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

BATTERY PROTECTOR, LI-ION/LI-POL, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - AP9101CAK6-CPTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
AP9101CAK6-CPTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management AP9101CAK6-CPTRG1
IC BATT PROT LI-ION 1CELL SOT26

IC BATT PROT LI-ION 1CELL SOT26

Supplier's Site
Battery Management - AP9101CAK6-CPTRG1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
AP9101CAK6-CPTRG1
Battery Management AP9101CAK6-CPTRG1
Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Battery Battery Protection IC Lithium Ion/Polymer SOT-26

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 801553-AP9101CAK6-CPTRG1 28AK5865 AP9101CAK6-CPTRG1 AP9101CAK6-CPTRG1
Product Name PMIC - PMIC - Battery Management - AP9101CAK6-CPTRG1 Battery Protector, Li-Ion/li-Pol, Sot-26 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details