Manufacturer: Diodes Incorporated
Win Source Part Number: 861505-AP9101CAK-ATT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion/Polymer SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: AP9101
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
BATTERY PROTECTOR, LI-ION/LI-POL, SOT-25 ROHS COMPLIANT: YES
Battery Battery Protection IC Lithium Ion/Polymer SOT-25
IC BATT PROT LI-ION 1CELL SOT25
| Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 861505-AP9101CAK-ATTRG1 | 28AK5861 | AP9101CAK-ATTRG1 | AP9101CAK-ATTRG1 |
| Product Name | PMIC - PMIC - Battery Management - AP9101CAK-ATTRG1 | Battery Protector, Li-Ion/li-Pol, Sot-25 Rohs Compliant Diodes Inc. | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |