DIODES Incorporated PMIC - PMIC - LED Drivers - AP8802SPG-13 AP8802SPG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010128-AP8802SPG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP-EP Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010128-AP8802SPG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP-EP Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP8802SPG-13 - 010128-AP8802SPG-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP8802SPG-13
010128-AP8802SPG-13
PMIC - PMIC - LED Drivers - AP8802SPG-13 010128-AP8802SPG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010128-AP8802SPG-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 8-SOP-EP Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 010128-AP8802SPG-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP-EP
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 8V 48V LED Driver IC
745-AP8802SPG-13
1A 8V 48V LED Driver IC 745-AP8802SPG-13
LED Lighting Driver ICs INTERFACE 1A 8V-48V Product overview: AP8802SPG-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 8V, 48V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 8V, 48V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-AP8802SPG-13 can be used for catalog matching and distributor lookup.

LED Lighting Driver ICs INTERFACE 1A 8V-48V Product overview: AP8802SPG-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 8V, 48V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, 8V, 48V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-AP8802SPG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - AP8802SPG-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP8802SPG-13
PMIC - LED Drivers AP8802SPG-13
IC LED DRIVER RGLTR DIM 1A 8SOP

IC LED DRIVER RGLTR DIM 1A 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 010128-AP8802SPG-13 745-AP8802SPG-13 AP8802SPG-13
Product Name PMIC - PMIC - LED Drivers - AP8802SPG-13 1A 8V 48V LED Driver IC PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 8 volts
Output Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8507ELBTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 to 5.5 volts
Output Current 80 milliamps
View Details
5 suppliers
PMIC - LED Drivers - FAN5332ASX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details