LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A (Switch) 8-SOP
IC LED DRIVER RGLTR PWM 1A 8SOP Product overview: AP8802SG-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AP8802SG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1017873-AP8802SG-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC LED DRIVER RGLTR DIM 1A 8SOP
IC LED DRIVER RGLTR PWM 1A 8SOP
LED Lighting Drivers 28V, 350mA LED DC/DC Converter
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AP8802SGDITR-ND | 137-AP8802SG-13 | 1017873-AP8802SG-13 | AP8802SG-13 | AP8802SG-13 | AP8802SG-13 |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - AP8802SG-13 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8 to 48 volts | 8 to 48 volts | 8 volts | 8 to 48 volts | ||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||
| Features | RoHS Compliant |