DIODES Incorporated PMIC - PMIC - LED Drivers - AP8802FNG-7 AP8802FNG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010126-AP8802FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: AP8802 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Alternative Parts (Cross-Reference): STPRDC02TR; AP8802SPG-13; Introduction Date: March 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010126-AP8802FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: AP8802 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Alternative Parts (Cross-Reference): STPRDC02TR; AP8802SPG-13; Introduction Date: March 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP8802FNG-7 - 010126-AP8802FNG-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP8802FNG-7
010126-AP8802FNG-7
PMIC - PMIC - LED Drivers - AP8802FNG-7 010126-AP8802FNG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 010126-AP8802FNG-7 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 700kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Family Name: AP8802 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DFN3030-10 Maximum Supply Voltage: 48V Operating Input Voltage(Min): 8V Channel Output Current: 1A (Switch) Alternative Parts (Cross-Reference): STPRDC02TR; AP8802SPG-13; Introduction Date: March 10, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 010126-AP8802FNG-7
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 700kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: AP8802
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: DFN3030-10
Maximum Supply Voltage: 48V
Operating Input Voltage(Min): 8V
Channel Output Current: 1A (Switch)
Alternative Parts (Cross-Reference): STPRDC02TR; AP8802SPG-13;
Introduction Date: March 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
AP8802FNG-7
PMIC - LED Drivers AP8802FNG-7
IC LED DRIVER RGLTR DIM 1A 10DFN

IC LED DRIVER RGLTR DIM 1A 10DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AP8802FNG-7
LED Lighting Drivers AP8802FNG-7
LED Lighting Drivers 28V, 350mA LED DC/DC Converter

LED Lighting Drivers 28V, 350mA LED DC/DC Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 010126-AP8802FNG-7 AP8802FNG-7 AP8802FNG-7
Product Name PMIC - PMIC - LED Drivers - AP8802FNG-7 PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6275ELWTR-T - 134932-A6275ELWTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 4 volts
View Details
5 suppliers
Board Mount LED Drivers - BCR421UE6327HTSA1 - 769805-BCR421UE6327HTSA1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
View Details
7 suppliers
PMIC - LED Drivers - LM3464MHX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details