DIODES Incorporated PMIC - PMIC - LED Drivers - AP8800M8G-13 AP8800M8G-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010123-AP8800M8G-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010123-AP8800M8G-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AP8800M8G-13 - 010123-AP8800M8G-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AP8800M8G-13
010123-AP8800M8G-13
PMIC - PMIC - LED Drivers - AP8800M8G-13 010123-AP8800M8G-13
Manufacturer: Diodes Incorporated Win Source Part Number: 010123-AP8800M8G-13 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 28V Operating Input Voltage(Min): 8V Channel Output Current: 350mA (Switch) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Diodes Incorporated
Win Source Part Number: 010123-AP8800M8G-13
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 8V
Channel Output Current: 350mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - LED Drivers - AP8800M8G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AP8800M8G-13
PMIC - LED Drivers AP8800M8G-13
IC LED DRIVER RGLTR DIM 8MSOP

IC LED DRIVER RGLTR DIM 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers
Product Number 010123-AP8800M8G-13 AP8800M8G-13
Product Name PMIC - PMIC - LED Drivers - AP8800M8G-13 PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6275SLW-T - 909054-A6275SLW-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-SOIC
View Details
5 suppliers
LED Driver ICs - 9228569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-89
View Details
LED Drivers - BCR401RE6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 16 volts
View Details
3 suppliers