Manufacturer: Diodes Incorporated
Win Source Part Number: 078476-AP78L12VL-A
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 12V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: TO-92-3
Maximum Input Voltage: 27V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 5mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC REG LINEAR 12V 100MA TO92-3 Product overview: AP78L12VL-A from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AP78L12VL-A can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
IC REG LINEAR 12V 100MA TO92-3
IC REG LINEAR 12V 100MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 078476-AP78L12VL-A | 776-AP78L12VL-A | AP78L12VL-A-ND | AP78L12VL-A | AP78L12VL-A |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AP78L12VL-A | 12V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-92-3 | Other; Bulk | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |